Manufacturer: Linear Technology
Win Source Part Number: 116181-LTC1265CS-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 116181-LTC1265CS-3.3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-3.3#TRPBF |
| Configuration / Function | Buck, Buck-Boost, SEPIC |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 14-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |