Manufacturer: Linear Technology
Win Source Part Number: 116154-LTC6702CTS8#T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 32μA
Voltage - Input Offset (Max): 3.5mV @ 3V
CMRR, PSRR (Typ): 70dB CMRR, 65dB PSRR
Propagation Delay (Max): 450ns
Hysteresis: 7.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 1.7 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 116154-LTC6702CTS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC6702CTS8#TRPBF |
| Supply Voltage (VS) | 1.7 to 5.5 volts |
| VOS | 3.5 millivolts |
| CMRR | 70 dB |