Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#PBF 116144-LTC1433IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116144-LTC1433IGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#TRPBF; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116144-LTC1433IGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#TRPBF; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#PBF - 116144-LTC1433IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#PBF
116144-LTC1433IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#PBF 116144-LTC1433IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 116144-LTC1433IGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#TRPBF; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 116144-LTC1433IGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 450mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V)
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#TRPBF; LTC1433IGN#PBF; STPRDC02TR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 116144-LTC1433IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details