Manufacturer: Linear Technology
Win Source Part Number: 116137-LT3507EUHF#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 900kHz to 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V to 32.4 V, 2.4A
Voltage/Current - Output 2: 0.8 V to 32.4 V, 1.5A
Voltage/Current - Output 3: 0.8 V to 32.4 V, 1.5A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LT3507
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Purpose: Any Function
Supply Voltage - Operating: 4 V to 36 V
Alternative Parts (Cross-Reference): LT3507EUHF#PBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF; LT3507HUHF#TRPBF;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 116137-LT3507EUHF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507EUHF#TRPBF |
| Package Type | Other; 38-QFN (5x7) |