Manufacturer: GainSpan Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160157-GS1011MEPS
Frequency: 2.4 GHz
Data Rate: 11 Mbps
Interface: I2C, SPI, UART
Categories: RF Receivers
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1160157-GS1011MEPS |
| Product Name | RF Receivers - GS1011MEPS |
| Device Type | Receiver |