Manufacturer: Linear Technology
Win Source Part Number: 115988-LT3507IUHF#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 900kHz to 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V to 32.4 V, 2.4A
Voltage/Current - Output 2: 0.8 V to 32.4 V, 1.5A
Voltage/Current - Output 3: 0.8 V to 32.4 V, 1.5A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Purpose: Any Function
Supply Voltage - Operating: 4 V to 36 V
Alternative Parts (Cross-Reference): LT3507IUHF#PBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 115988-LT3507IUHF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507IUHF#TRPBF |
| Package Type | Other; 38-QFN (5x7) |