Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#PBF 115911-LT1252CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115911-LT1252CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115911-LT1252CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#PBF - 115911-LT1252CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#PBF
115911-LT1252CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#PBF 115911-LT1252CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 115911-LT1252CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 115911-LT1252CS8#PBF
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 282MHz
Slew Rate: 125 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 8.5mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 115911-LT1252CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8#TRPBF - 105639-LT1813CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - NJU7112AD - 1026349-NJU7112AD - Win Source Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; DIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW - 1009943-RH1498MW - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; TSSOP; 20-TSSOP-EP
View Details