Manufacturer: Global Specialties
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159019-GS-830T
Contact Material: ABS
Length: 165.1 mm
Height: 165.1 mm
Material: ABS
Width: 53.975 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8538907080, 8538907080
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159019-GS-830T |
| Product Name | Custom Parts - Custom Parts (E - I) - GS-830T |