Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1158971-MSP-1000-48

Description
Win Source Part Number: 1158971-MSP-1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 21 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5557 Base Product Number: MSP-1000 Approval Agency: CB, CE, cURus, EAC
Request a Quote Datasheet
Description
Win Source Part Number: 1158971-MSP-1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 21 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5557 Base Product Number: MSP-1000 Approval Agency: CB, CE, cURus, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1158971-MSP-1000-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1158971-MSP-1000-48
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1158971-MSP-1000-48
Win Source Part Number: 1158971-MSP-1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 21 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5557 Base Product Number: MSP-1000 Approval Agency: CB, CE, cURus, EAC

Win Source Part Number: 1158971-MSP-1000-48
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MSP-1000 (1000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 8
Power (Watts): 1008W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 94%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 21 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5557
Base Product Number: MSP-1000
Approval Agency: CB, CE, cURus, EAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1158971-MSP-1000-48
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RS-15-12 - 847550-RS-15-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1084651-RPS-300-27 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 200 to 300 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - HRP-75-12 - 846957-HRP-75-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details
AC DC Converters - EPS-65-12 - 847351-EPS-65-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details