Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104IMS8#PBF 115862-LTC6104IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115862-LTC6104IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V, ±2 V to 30 V Operating Supply Current: 640μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115862-LTC6104IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V, ±2 V to 30 V Operating Supply Current: 640μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104IMS8#PBF - 115862-LTC6104IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104IMS8#PBF
115862-LTC6104IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104IMS8#PBF 115862-LTC6104IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 115862-LTC6104IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V, ±2 V to 30 V Operating Supply Current: 640μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 115862-LTC6104IMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4 V to 60 V, ±2 V to 30 V
Operating Supply Current: 640μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 115862-LTC6104IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104IMS8#PBF
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.6400 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632IS8#TRPBF - 1058507-LT1632IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT318AN8#PBF - 1059263-LT318AN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 20 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details