Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1158421-8S17SM500T6

Description
Win Source Part Number: 1158421-8S17SM500T6 Category: Circuit Protection>TVS - Varistors, MOVs Series: SMV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 500 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82.5 V Varistor Voltage (Max): 91 V Current - Surge: 500 A Maximum AC Volts: 50 V Maximum DC Volts: 66 V Energy: 4J Mounting Type: Surface Mount, MLCV Package / Case: 3220 (8250 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Maida Development Company Other Names: 2693-8S17SM500T6TR
Request a Quote Datasheet
Description
Win Source Part Number: 1158421-8S17SM500T6 Category: Circuit Protection>TVS - Varistors, MOVs Series: SMV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 500 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82.5 V Varistor Voltage (Max): 91 V Current - Surge: 500 A Maximum AC Volts: 50 V Maximum DC Volts: 66 V Energy: 4J Mounting Type: Surface Mount, MLCV Package / Case: 3220 (8250 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Maida Development Company Other Names: 2693-8S17SM500T6TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1158421-8S17SM500T6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1158421-8S17SM500T6
Circuit Protection - TVS - Varistors, MOVs 1158421-8S17SM500T6
Win Source Part Number: 1158421-8S17SM500T6 Category: Circuit Protection>TVS - Varistors, MOVs Series: SMV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 500 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82.5 V Varistor Voltage (Max): 91 V Current - Surge: 500 A Maximum AC Volts: 50 V Maximum DC Volts: 66 V Energy: 4J Mounting Type: Surface Mount, MLCV Package / Case: 3220 (8250 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Maida Development Company Other Names: 2693-8S17SM500T6TR

Win Source Part Number: 1158421-8S17SM500T6
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SMV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 500 pF @ 1 kHz
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82.5 V
Varistor Voltage (Max): 91 V
Current - Surge: 500 A
Maximum AC Volts: 50 V
Maximum DC Volts: 66 V
Energy: 4J
Mounting Type: Surface Mount, MLCV
Package / Case: 3220 (8250 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Maida Development Company
Other Names: 2693-8S17SM500T6TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1158421-8S17SM500T6
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 3220 (8250 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TESD15K4U - 1266785-TESD15K4U - Win Source Electronics
Specs
Configuration Array
View Details
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362355-ESD0801PB - Win Source Electronics
Specs
Package DFN1006
Peak Pulse Power 60 watts
VBR 5.6 volts
View Details