Manufacturer: Linear Technology
Win Source Part Number: 115759-LT4180MPGN#TR
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3.1 V to 50 V
Operating Supply Current: 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 115759-LT4180MPGN#TRPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF |
| Output Options | Inverting |