Manufacturer: Linear Technology
Win Source Part Number: 115724-LT6700CS6-3#T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 16μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 6.5mV
Family Name: LT6700-3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.4 V to 18 V
Alternative Parts (Cross-Reference): NJM12903R-TE2; NJM12903M-TE3; NJM#12903D;
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 115724-LT6700CS6-3#TRPBF |
| Product Name | Linear - Linear - Comparators - LT6700CS6-3#TRPBF |
| Supply Voltage (VS) | 1.4 to 18 volts |