Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF 115699-LTC2362CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115699-LTC2362CTS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 500k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115699-LTC2362CTS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 500k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF - 115699-LTC2362CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF
115699-LTC2362CTS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF 115699-LTC2362CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115699-LTC2362CTS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 500k

Manufacturer: Linear Technology
Win Source Part Number: 115699-LTC2362CTS8#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.35 V to 3.6 V
Digital Supply Voltage: 2.35 V to 3.6 V
Sampling Rate: 500k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 115699-LTC2362CTS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361IS6#TRPBF - 116335-LTC2361IS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1416CG - 072459-LTC1416CG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details