Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830EGN#PBF 115614-LTC3830EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115614-LTC3830EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115614-LTC3830EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830EGN#PBF - 115614-LTC3830EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830EGN#PBF
115614-LTC3830EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830EGN#PBF 115614-LTC3830EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 115614-LTC3830EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 115614-LTC3830EGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 115614-LTC3830EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830EGN#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data