Manufacturer: Linear Technology
Win Source Part Number: 115483-LT1301CS8#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 155kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 9.5V
Nominal Output Voltage (Min/Fixed): 5V, 12V
Minimum Input Voltage: 1.8V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 115483-LT1301CS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301CS8#TRPBF |
| Configuration / Function | Boost |
| Output Voltage Type | Programmable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |