Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074M-TE2 1152340-NJM074M-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152340-NJM074M-TE2 Operating Supply Voltage: 18 V Slew Rate: 13 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 200 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 10 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4 V Voltage Gain: 106 dB Input Offset Voltage (Vos): 10 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152340-NJM074M-TE2 Operating Supply Voltage: 18 V Slew Rate: 13 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 200 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 10 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4 V Voltage Gain: 106 dB Input Offset Voltage (Vos): 10 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074M-TE2 - 1152340-NJM074M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074M-TE2
1152340-NJM074M-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074M-TE2 1152340-NJM074M-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152340-NJM074M-TE2 Operating Supply Voltage: 18 V Slew Rate: 13 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 200 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 10 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4 V Voltage Gain: 106 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152340-NJM074M-TE2
Operating Supply Voltage: 18 V
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 200 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 10 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4 V
Voltage Gain: 106 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1152340-NJM074M-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074M-TE2
Standards RoHS
Supply Voltage (VS) 18 volts
VOS 10 millivolts
IBIAS 2.00E-4 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#PBF - 020374-LT1991CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details