Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151029-NJM2903R-TE1
Response Time: 1.5 µs
Number of Channels: 2
Number of Pins: 8
Input Bias Current: 250 nA
Categories: Linear - Comparators
Output Current per Channel: 6 mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 1 mA
Max Supply Current: 1 mA
Input Offset Voltage (Vos): 7 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1151029-NJM2903R-TE1 |
| Product Name | Linear - Linear - Comparators - NJM2903R-TE1 |
| RoHS Compliant | RoHS |