Manufacturer: celduc-relais
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149100-PTF01070.
Length: 42 mm
Body Material: Nylon, Polyamide
Contact Resistance: 150 mΩ
Output Current: 500 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: External
RoHS: Non-Compliant
REACH SVHC: No SVHC
Lead Length: 70 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1149100-PTF01070. |
| Product Name | Custom Parts - Custom Parts (N - R) - PTF01070. |