Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1014MW 1149024-RH1014MW

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149024-RH1014MW Number of Elements: 4 Height: 2.286 mm Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 97 dB Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 44 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 100 dB Voltage Gain: 120 dB Input Offset Voltage (Vos): 300 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149024-RH1014MW Number of Elements: 4 Height: 2.286 mm Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 97 dB Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 44 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 100 dB Voltage Gain: 120 dB Input Offset Voltage (Vos): 300 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1014MW - 1149024-RH1014MW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1014MW
1149024-RH1014MW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1014MW 1149024-RH1014MW
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149024-RH1014MW Number of Elements: 4 Height: 2.286 mm Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 97 dB Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 44 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 100 dB Voltage Gain: 120 dB Input Offset Voltage (Vos): 300 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149024-RH1014MW
Number of Elements: 4
Height: 2.286 mm
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 97 dB
Input Bias Current: 30 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 44 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 22 V
Power Supply Rejection Ratio (PSRR): 100 dB
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 300 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1149024-RH1014MW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1014MW
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IS8#TRPBF - 1058795-LT1801IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202IS5#TRMPBF - 1060054-LT6202IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details