Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143901-LT3473AEDE#T
Packaging: Tape & Reel (TR)
Output Type: Adjustable
Number of Pins: 12
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1 A
Output Voltage: 34 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Switching Frequency: 1.2 MHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.2 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1143901-LT3473AEDE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3473AEDE#TRPBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; DFN |
| Special Features | Multiple Outputs |
| Output Voltage | 34 volts |