Win Source Part Number: 1143830-SVMH3216KA30
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SVMH
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 100 A
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SVMH3216KA301PT
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1143830-SVMH3216KA301PT101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 1206 (3216 Metric) |