Manufacturer: Linear Technology
Win Source Part Number: 114373-LTC3035EDDB#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.045V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Family Name: LTC3035
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.1V @ 300mA
Operating Supply Current: 200μA
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MP2000DJ-ADJ-LF-Z; FAN2558SX; FAN2534SX_NL; Si9183DT-AD-T1;
Introduction Date: November 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 114373-LTC3035EDDB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-DFN (3x2) |
| Life Cycle Stage | Maturity; Active |