Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 1142877-AFCT-5710APZ
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 1.25Gbd
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.14V ~ 3.47V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1142877-AFCT-5710APZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5710APZ |
| Device Type | Rec-Trans |