Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 1142871-AFBR-709SMZ
Mounting Style: Pluggable, SFP+
Connector Type: LC
Applications: Ethernet
Data Rate: 10Gbs
Wavelength: 850nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1142871-AFBR-709SMZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-709SMZ |
| Device Type | Rec-Trans |