Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 1142864-AFBR-57F5PZ
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Fibre Channel Links
Data Rate: 4.25 ~ 14.025Gbps
Wavelength: 850nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1142864-AFBR-57F5PZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57F5PZ |
| Device Type | Rec-Trans |