Win Source Part Number: 1141095-BP33-6-B1
Category: Battery Products>Batteries Rechargeable (Secondary)
Series: BP
Termination Style: Nut and Bolt, M5
Package: Bulk
Standard Package: 2
Voltage - Rated: 6 V
Weight: 5900 g
Battery Chemistry: Sealed Lead Acid (SLA, VRLA)
Capacity: 33Ah
Discharge Rate: 20Hr
Dimension: 7.19" L x 3.05" W x 6.59" H (182.5mm x 77.5mm x 167.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Shelf Life: 12 Months
HTSUS: 8507.20.8031
Mfr: B B Battery
Other Names: BP33-6B1
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 1141095-BP33-6-B1 |
| Product Name | Battery Products - Batteries Rechargeable (Secondary) |
| Voltage | 6 volts |