Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140323-NJU72501MJE-
Operating Supply Voltage: 3 V
Height: 750 µm
Weight: 21.99923 mg
Number of Channels: 1
Categories: Linear - Amplifiers - Audio
Case / Package: QFN
Operating Supply Current: 7.9 mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.3 W
Manufacturer Package Identifier: NJU72501MJE-TE3
Max Supply Voltage: 2.3 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 7.9 mA
Max Dual Supply Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1140323-NJU72501MJE-TE3 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJU72501MJE-TE3 |
| RoHS Compliant | RoHS |