Manufacturer: Linear Technology
Win Source Part Number: 113966-LTC1693-2CS8#
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.7V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 16ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 113966-LTC1693-2CS8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1693-2CS8#PBF |
| Polarity | N-Channel |