Win Source Part Number: 1134373-RPS-65-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RPS-65 (65W)
Type: Open Frame
Features: Adjustable Output
Package: Box
Applications: Medical
Standard Package: 120
Power (Watts): 65W
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 3.00" L x 2.00" W x 0.95" H (76.2mm x 50.8mm x 24.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 4.34 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4077,RPS-65-15-
Base Product Number: RPS-65
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1134373-RPS-65-15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |