Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132019-NJU7114AM-TE
Response Time: 2.9 µs
Number of Channels: 4
Number of Pins: 14
Output Current: 20 mA
Common Mode Rejection Ratio: 75 dB
Input Bias Current: 1 pA
Categories: Linear - Comparators
Output Current per Channel: 20 mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 14 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 80 µA
Max Supply Current: 80 µA
Input Offset Voltage (Vos): 12 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1132019-NJU7114AM-TE1 |
| Product Name | Linear - Linear - Comparators - NJU7114AM-TE1 |
| RoHS Compliant | RoHS |
| VOS | 12 millivolts |
| Power Dissipation (PD) | 300 milliwatts |