Manufacturer: GainSpan Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131933-GS2011MIE
Frequency: 2.4 GHz
Data Rate: 72 Mbps
Memory Size: 4 MB
Interface: I2C, SDIO, SPI, UART
Number of Pins: 49
Categories: RF Receivers
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Sensitivity (dBm): -91 dBm
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1131933-GS2011MIE |
| Product Name | RF Receivers - GS2011MIE |
| Device Type | Receiver |