Win Source Electronics Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1131754-PAL20L8ACFN

Description
Win Source Part Number: 1131754-PAL20L8ACFN Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Vantis Other Names: VANVANPAL20L8ACFN,21 56-PAL20L8ACFN RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1131754-PAL20L8ACFN Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Vantis Other Names: VANVANPAL20L8ACFN,21 56-PAL20L8ACFN RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1131754-PAL20L8ACFN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1131754-PAL20L8ACFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1131754-PAL20L8ACFN
Win Source Part Number: 1131754-PAL20L8ACFN Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Vantis Other Names: VANVANPAL20L8ACFN,21 56-PAL20L8ACFN RoHS Status: RoHS non-compliant

Win Source Part Number: 1131754-PAL20L8ACFN
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Vantis
Other Names: VANVANPAL20L8ACFN,2156-PAL20L8ACFN
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1131754-PAL20L8ACFN
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A32200DX-PQ208I - 1030279-A32200DX-PQ208I - Win Source Electronics
Specs
Device Type FPGA
Package Type QFP; Other; PQFP
Pins 208
View Details
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1221408-PAL22V10-7PC - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Macrocells 132
View Details
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-FTQ100 - 1045549-APA075-FTQ100 - Win Source Electronics
Specs
Device Type FPGA
Package Type QFP; TQFP; Other; TQFP
Pins 100
View Details