Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1131111-SWPA8065S6R8MT

Description
Win Source Part Number: 1131111-SWPA8065S6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SWPA8065S6R8MTT R Current - Saturation (Isat): 7.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1131111-SWPA8065S6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SWPA8065S6R8MTT R Current - Saturation (Isat): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1131111-SWPA8065S6R8MT
Inductors, Coils, Chokes - Fixed Inductors 1131111-SWPA8065S6R8MT
Win Source Part Number: 1131111-SWPA8065S6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SWPA8065S6R8MTT R Current - Saturation (Isat): 7.5A

Win Source Part Number: 1131111-SWPA8065S6R8MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SWPA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SWPA8065S6R8MTTR
Current - Saturation (Isat): 7.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1131111-SWPA8065S6R8MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369777-SDCL1005C33NHTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370051-SDCL0603Q9N1JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370079-MCL2016A1R0MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328971-SWPA6045S620MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details