Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130904-NJM2902E
Length: 8.7 mm
Operating Supply Voltage: 16 V
Height: 1.5 mm
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 500 kHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 500 nA
Width: 3.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 2 mA
Dual Supply Voltage: 9 V
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130904-NJM2902E |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM2902E |