Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#PBF 113090-LTC1049CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113090-LTC1049CS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Slew Rate: 0.8 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 200μA Gain Bandwidth Product (GBP): 800kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113090-LTC1049CS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Slew Rate: 0.8 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 200μA Gain Bandwidth Product (GBP): 800kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#PBF - 113090-LTC1049CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#PBF
113090-LTC1049CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#PBF 113090-LTC1049CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 113090-LTC1049CS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Slew Rate: 0.8 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 200μA Gain Bandwidth Product (GBP): 800kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 113090-LTC1049CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 800kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 113090-LTC1049CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#PBF
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0020 millivolts
IBIAS 1.50E-5 µA
GBW 0.8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#PBF - 1057594-LT1012AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#PBF - 020375-LT1991IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#PBF - 1060078-LT6221CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details