Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#TRPBF 112730-LT1175CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112730-LT1175CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C Alternative Parts (Cross-Reference): UCC284SDR-ADJEP; UCC384DP-ADJTR; UCC284DP-ADJTR; Introduction Date: November 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112730-LT1175CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C Alternative Parts (Cross-Reference): UCC284SDR-ADJEP; UCC384DP-ADJTR; UCC284DP-ADJTR; Introduction Date: November 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#TRPBF - 112730-LT1175CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#TRPBF
112730-LT1175CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#TRPBF 112730-LT1175CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112730-LT1175CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C Alternative Parts (Cross-Reference): UCC284SDR-ADJEP; UCC384DP-ADJTR; UCC284DP-ADJTR; Introduction Date: November 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 112730-LT1175CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -3.8 V to -19.3 V
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -3.8V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
Maximum Output Voltage: -19.3V
Protection Operating Temperature: 0°C to 125°C
Alternative Parts (Cross-Reference): UCC284SDR-ADJEP; UCC384DP-ADJTR; UCC284DP-ADJTR;
Introduction Date: November 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 112730-LT1175CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#TRPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-3#TRPBF - 1058625-LT1761IS5-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.5#PBF - 020353-LT1963AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AET#PBF - 020331-LT1764AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details