Win Source Electronics Filters - Common Mode Chokes 1127017-SDCW1210S-2-900TF

Description
Win Source Part Number: 1127017-SDCW1210S-2- 900TF Category: Filters>Common Mode Chokes Series: SDCW-S Package: Tape & Reel (TR) Voltage Rating - DC: 20V Current Rating (Max): 400mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.035" (0.90mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0504 (1210 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW1210S-2-900 TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1127017-SDCW1210S-2- 900TF Category: Filters>Common Mode Chokes Series: SDCW-S Package: Tape & Reel (TR) Voltage Rating - DC: 20V Current Rating (Max): 400mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.035" (0.90mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0504 (1210 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW1210S-2-900 TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1127017-SDCW1210S-2-900TF
Filters - Common Mode Chokes 1127017-SDCW1210S-2-900TF
Win Source Part Number: 1127017-SDCW1210S-2- 900TF Category: Filters>Common Mode Chokes Series: SDCW-S Package: Tape & Reel (TR) Voltage Rating - DC: 20V Current Rating (Max): 400mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.035" (0.90mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0504 (1210 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW1210S-2-900 TFTR

Win Source Part Number: 1127017-SDCW1210S-2-900TF
Category: Filters>Common Mode Chokes
Series: SDCW-S
Package: Tape & Reel (TR)
Voltage Rating - DC: 20V
Current Rating (Max): 400mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: 0504 (1210 Metric), 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCW1210S-2-900TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1127017-SDCW1210S-2-900TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369835-SDCL1005C43NJTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370368-MWSA0503S-3R3MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details