Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1126120-AA03A-050A-R

Description
Win Source Part Number: 1126120-AA03A-050A-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: AA03A (2.75W) Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2.8 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Fixed Blade Polarization: Positive Center Current - Output (Max): 550mA Efficiency: Level VI Region Utilized: North America Form: Wall Mount (Class II) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: NEMA 1-15P Cord Length: 59" (1.50m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8504.40.9510 Mfr: Phihong USA Other Names: 993-AA03A-050A-R Base Product Number: AA03A Approval Agency: cULus Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1126120-AA03A-050A-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: AA03A (2.75W) Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2.8 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Fixed Blade Polarization: Positive Center Current - Output (Max): 550mA Efficiency: Level VI Region Utilized: North America Form: Wall Mount (Class II) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: NEMA 1-15P Cord Length: 59" (1.50m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8504.40.9510 Mfr: Phihong USA Other Names: 993-AA03A-050A-R Base Product Number: AA03A Approval Agency: cULus Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1126120-AA03A-050A-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1126120-AA03A-050A-R
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1126120-AA03A-050A-R
Win Source Part Number: 1126120-AA03A-050A-R Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: AA03A (2.75W) Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2.8 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Fixed Blade Polarization: Positive Center Current - Output (Max): 550mA Efficiency: Level VI Region Utilized: North America Form: Wall Mount (Class II) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: NEMA 1-15P Cord Length: 59" (1.50m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8504.40.9510 Mfr: Phihong USA Other Names: 993-AA03A-050A-R Base Product Number: AA03A Approval Agency: cULus Standard Number: 62368-1

Win Source Part Number: 1126120-AA03A-050A-R
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: AA03A (2.75W)
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 2.8 W
Voltage - Output: 5V
Voltage - Input: 90 ~ 264 VAC
Input Type: Fixed Blade
Polarization: Positive Center
Current - Output (Max): 550mA
Efficiency: Level VI
Region Utilized: North America
Form: Wall Mount (Class II)
No Load Power Consumption: 75mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: NEMA 1-15P
Cord Length: 59" (1.50m)
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8504.40.9510
Mfr: Phihong USA
Other Names: 993-AA03A-050A-R
Base Product Number: AA03A
Approval Agency: cULus
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1126120-AA03A-050A-R
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data