Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF 112105-LT1573CS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112105-LT1573CS8-2.5 #TRPBF Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112105-LT1573CS8-2.5 #TRPBF Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF - 112105-LT1573CS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF
112105-LT1573CS8-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF 112105-LT1573CS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112105-LT1573CS8-2.5 #TRPBF Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA

Manufacturer: Linear Technology
Win Source Part Number: 112105-LT1573CS8-2.5#TRPBF
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 112105-LT1573CS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data