Win Source Part Number: 1118613-GST120A24-P1
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: GST120A (120W)
Package: Box
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 120 W
Voltage - Output: 24V
Voltage - Input: 85 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 5A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 150mW (Max)
Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: IEC 320-C14
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 6.57" L x 2.64" W x 1.38" H (167.0mm x 67.0mm x 35.0mm)
Alternative Parts (Cross-Reference): GST120A24P1M;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: GST120A24-P1M-ND,186
Base Product Number: GST120A24
Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1118613-GST120A24-P1M |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Box |