Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#TRPBF 111541-LT3757MPMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111541-LT3757MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.9 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111541-LT3757MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.9 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#TRPBF - 111541-LT3757MPMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#TRPBF
111541-LT3757MPMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#TRPBF 111541-LT3757MPMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111541-LT3757MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.9 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111541-LT3757MPMSE#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.9 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111541-LT3757MPMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data