Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#PBF 111380-LT1884IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111380-LT1884IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.2MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111380-LT1884IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#PBF - 111380-LT1884IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#PBF
111380-LT1884IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#PBF 111380-LT1884IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 111380-LT1884IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.2MHz

Manufacturer: Linear Technology
Win Source Part Number: 111380-LT1884IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.2MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 111380-LT1884IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#PBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
IBIAS 1.50E-4 µA
GBW 2.2 MHz
Unlock Full Specs
to access all available technical data