Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AIS5#TRPBF 111350-LTC3406AIS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111350-LTC3406AIS5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111350-LTC3406AIS5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AIS5#TRPBF - 111350-LTC3406AIS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AIS5#TRPBF
111350-LTC3406AIS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AIS5#TRPBF 111350-LTC3406AIS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111350-LTC3406AIS5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 111350-LTC3406AIS5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111350-LTC3406AIS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AIS5#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details