Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#TRPBF 111254-LTC3411EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111254-LTC3411EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111254-LTC3411EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#TRPBF - 111254-LTC3411EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#TRPBF
111254-LTC3411EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#TRPBF 111254-LTC3411EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111254-LTC3411EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111254-LTC3411EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.625V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111254-LTC3411EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#TRPBF - 041242-LT1776CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details