Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CGN#TRPBF 111238-LTC1625CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111238-LTC1625CGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111238-LTC1625CGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CGN#TRPBF - 111238-LTC1625CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CGN#TRPBF
111238-LTC1625CGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CGN#TRPBF 111238-LTC1625CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111238-LTC1625CGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 111238-LTC1625CGN#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.7 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111238-LTC1625CGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CGN#TRPBF
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data