Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRPBF 111164-LT3467ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111164-LT3467ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 40V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111164-LT3467ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 40V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRPBF - 111164-LT3467ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRPBF
111164-LT3467ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRPBF 111164-LT3467ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111164-LT3467ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 40V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 111164-LT3467ES6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.255V
Maximum Output Voltage: 40V
Minimum Input Voltage: 2.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111164-LT3467ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD - 090557-LTC3428EDD - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#PBF - 1058075-LT1242IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details