Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#TRPBF 111147-LT1945EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111147-LT1945EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111147-LT1945EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#TRPBF - 111147-LT1945EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#TRPBF
111147-LT1945EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#TRPBF 111147-LT1945EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111147-LT1945EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 111147-LT1945EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.23V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111147-LT1945EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details