Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVCMS8#PBF 111032-LTC2051HVCMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111032-LTC2051HVCMS8 #PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKT; OPA2735AIDGKR; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111032-LTC2051HVCMS8 #PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKT; OPA2735AIDGKR; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVCMS8#PBF - 111032-LTC2051HVCMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVCMS8#PBF
111032-LTC2051HVCMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVCMS8#PBF 111032-LTC2051HVCMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 111032-LTC2051HVCMS8 #PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKT; OPA2735AIDGKR; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111032-LTC2051HVCMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Family Name: LTC2051HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKT; OPA2735AIDGKR;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 111032-LTC2051HVCMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVCMS8#PBF
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#PBF - 1058574-LT1678IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details