Manufacturer: Linear Technology
Win Source Part Number: 110868-LTC3250ES6-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 110868-LTC3250ES6-1.5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3250ES6-1.5#TRPBF |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; TSOT-23-6 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |